Texas Instruments SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch 1P1G3157QDBVRQ1

Description
Automotive Catalog Single-Pole, Double-Throw Analog Switch 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single-Pole, Double-Throw Analog Switch 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch - 1P1G3157QDBVRQ1 - Texas Instruments
Dallas, TX, United States
SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch
1P1G3157QDBVRQ1
SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch 1P1G3157QDBVRQ1
Automotive Catalog Single-Pole, Double-Throw Analog Switch 6-SOT-23 -40 to 125

Automotive Catalog Single-Pole, Double-Throw Analog Switch 6-SOT-23 -40 to 125

Buy Now Datasheet
 - 1P1G3157QDBVRQ1 - Rochester Electronics
Newburyport, MA, United States
SPDT, 1 Func, 1 Channel, CMOS, PDSO6

SPDT, 1 Func, 1 Channel, CMOS, PDSO6

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - 075040-1P1G3157QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1
075040-1P1G3157QDBVRQ1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 075040-1P1G3157QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 075040-1P1G3157QDBVR Q1 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 15 Ohm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.7ns, 3.8ns Channel Capacitance(CS off, CD off): 5.2pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 075040-1P1G3157QDBVRQ1
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 15 Ohm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.7ns, 3.8ns
Channel Capacitance(CS off, CD off): 5.2pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-18349-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-18349-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-18349-6-ND
1 Circuit IC Switch 2:1 15Ohm SOT-23-6

1 Circuit IC Switch 2:1 15Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-18349-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-18349-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-18349-2-ND
1 Circuit IC Switch 2:1 15Ohm SOT-23-6

1 Circuit IC Switch 2:1 15Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-18349-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-18349-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-18349-1-ND
1 Circuit IC Switch 2:1 15Ohm SOT-23-6

1 Circuit IC Switch 2:1 15Ohm SOT-23-6

Buy Now Datasheet
Singapore, Singapore
300MHz SOT-23 Analog Switch and Multiplexer IC
747-1P1G3157QDBVRQ1
300MHz SOT-23 Analog Switch and Multiplexer IC 747-1P1G3157QDBVRQ1
1-Ch 2:1 SPDT Analog Switch, 300MHz, SOT-23-6 Product overview: 1P1G3157QDBVRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-1P1G3157QDBVRQ1 can be used for catalog matching and distributor lookup.

1-Ch 2:1 SPDT Analog Switch, 300MHz, SOT-23-6 Product overview: 1P1G3157QDBVRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-1P1G3157QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
1P1G3157QDBVRQ1
Analog Switches, Multiplexers, Demultiplexers 1P1G3157QDBVRQ1
1 Circuit IC Switch 2:1 15Ohm SOT-23-6

1 Circuit IC Switch 2:1 15Ohm SOT-23-6

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
1P1G3157QDBVRQ1
Interface - Analog Switches, Multiplexers, Demultiplexers 1P1G3157QDBVRQ1
IC SWITCH SPDT SOT23-6

IC SWITCH SPDT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1P1G3157QDBVRQ1 1P1G3157QDBVRQ1 075040-1P1G3157QDBVRQ1 296-18349-6-ND 747-1P1G3157QDBVRQ1 1P1G3157QDBVRQ1 1P1G3157QDBVRQ1
Product Name SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 Analog Switches, Multiplexers, Demultiplexers 300MHz SOT-23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 7 ohms 15 ohms 15 ohms 0.1000 ohms
Min Operating Current 0.0100 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4066B CMOS Quad Bilateral Switch - CD4066BPWRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers
200MHz 3.6V Analog Switch and Multiplexer IC - 743-74CBTLV16210VRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 200 MHz
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRG4HE - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details