Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E04IPAGR ADS131E04IPAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 143272-ADS131E04IPAG R Packaging: Reel - TR Power (Watts): 10.2mW Number of Bits: 16, 24 Number of Channels: 4 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143272-ADS131E04IPAG R Packaging: Reel - TR Power (Watts): 10.2mW Number of Bits: 16, 24 Number of Channels: 4 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E04IPAGR - 143272-ADS131E04IPAGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E04IPAGR
143272-ADS131E04IPAGR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E04IPAGR 143272-ADS131E04IPAGR
Manufacturer: Texas Instruments Win Source Part Number: 143272-ADS131E04IPAG R Packaging: Reel - TR Power (Watts): 10.2mW Number of Bits: 16, 24 Number of Channels: 4 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143272-ADS131E04IPAGR
Packaging: Reel - TR
Power (Watts): 10.2mW
Number of Bits: 16, 24
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 143272-ADS131E04IPAGR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E04IPAGR
Package Type QFP; 64-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products