Texas Instruments SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer 74CBTLV3251DGVRG4

Description
Low-Voltage 1-Of-8 FET Multiplexer/Demultip lexer 16-TVSOP -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 1-Of-8 FET Multiplexer/Demultip lexer 16-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRG4 - Texas Instruments
Dallas, TX, United States
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer
74CBTLV3251DGVRG4
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer 74CBTLV3251DGVRG4
Low-Voltage 1-Of-8 FET Multiplexer/Demultip lexer 16-TVSOP -40 to 85

Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer 16-TVSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3251DGVRG4 - 1131232-74CBTLV3251DGVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3251DGVRG4
1131232-74CBTLV3251DGVRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3251DGVRG4 1131232-74CBTLV3251DGVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1131232-74CBTLV3251D GVRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131232-74CBTLV3251DGVRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit 200MHz 3.6V Analog Switch and Multiplexer IC
743-74CBTLV3251DGVRG4
8-bit 200MHz 3.6V Analog Switch and Multiplexer IC 743-74CBTLV3251DGVRG4
8-Bit 1:8 Multiplexer/Demultip lexer, 200MHz, 3.6V, CMOS, TFSOP Product overview: 74CBTLV3251DGVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 200MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3251DGVRG 4 can be used for catalog matching and distributor lookup.

8-Bit 1:8 Multiplexer/Demultiplexer, 200MHz, 3.6V, CMOS, TFSOP Product overview: 74CBTLV3251DGVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 200MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3251DGVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBTLV3251DGVRG4 1131232-74CBTLV3251DGVRG4 743-74CBTLV3251DGVRG4
Product Name SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3251DGVRG4 8-bit 200MHz 3.6V Analog Switch and Multiplexer IC
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 5 ohms
Min Operating Current 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Analog Switch and Multiplexer IC - 743-CD4555BF3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch - 1P1G66QDBVRG4Q1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type SPST NO
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers