Texas Instruments MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side MAX3386ECDWR

Description
RS-232 Transceiver With Split Supply Pin for Logic Side 20-SOIC 0 to 70
Request a Quote Datasheet
Description
RS-232 Transceiver With Split Supply Pin for Logic Side 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side - MAX3386ECDWR - Texas Instruments
Dallas, TX, United States
MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side
MAX3386ECDWR
MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side MAX3386ECDWR
RS-232 Transceiver With Split Supply Pin for Logic Side 20-SOIC 0 to 70

RS-232 Transceiver With Split Supply Pin for Logic Side 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-MAX3386ECDWR
SOIC Interface Transceiver IC 710-MAX3386ECDWR
RS-232 Transceiver With Split Supply Pin for Logic Side 20-SOIC 0 to 70 Product overview: MAX3386ECDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3386ECDWR can be used for catalog matching and distributor lookup.

RS-232 Transceiver With Split Supply Pin for Logic Side 20-SOIC 0 to 70 Product overview: MAX3386ECDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3386ECDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3386ECDWR - 1213222-MAX3386ECDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3386ECDWR
1213222-MAX3386ECDWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX3386ECDWR 1213222-MAX3386ECDWR
Manufacturer: Texas Instruments Win Source Part Number: 1213222-MAX3386ECDWR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: MAX3386E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MAX3386ECUP-T; MAX3386EEUP; MAX3386ECUP; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1213222-MAX3386ECDWR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: MAX3386E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MAX3386ECUP-T; MAX3386EEUP; MAX3386ECUP;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3386ECDWR
RS-232 Interface IC MAX3386ECDWR
RS-232 Interface IC RS-232 Line Driver/Receiver

RS-232 Interface IC RS-232 Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3386ECDWR 710-MAX3386ECDWR 1213222-MAX3386ECDWR MAX3386ECDWR
Product Name MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3386ECDWR RS-232 Interface IC
Technology RS232
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Interface Transceiver IC - 710-DS8923N - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Tube
View Details
2 suppliers
DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701SA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers