The AM26LS32AM is a quadruple differential line receiver with 3-state outputs, designed for balanced and unbalanced digital data transmission in high-reliability applications. It operates from a single 5 V supply and meets ANSI TIA/EIA-422-B, TIA/EIA-423-B, and ITU V.10 and V.11 standards with a ±15-V common-mode range and ±500-mV sensitivity. The device is packaged in a 16-pin CFP (W) case with dimensions of 506.98 mm × 26.16 mm for tube packing and is characterized for operation over the full military temperature range of -55°C to 125°C.
Quadruple Differential Line Receiver 16-CFP -55 to 125
IC QUAD DIFFERENTIAL
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 5962-7802003MFA | 5962-7802003MFA |
| Product Name | AM26LS32AM Quadruple Differential Line Receiver | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver | Receiver; Sensor Interface |