The 5962-9221403M2A is an 8-bit transceiver with 3-state outputs, designed for bus-oriented applications, housed in a 20-pin LCCC package with dimensions of 506.98 mm in length and 12.06 mm in width. It operates over a temperature range of -55°C to 125°C, supports TTL input and output logic levels, and features I_OFF circuitry for partial-power-down operation. The device meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Output sink current is 64 mA and source current is 32 mA under recommended operating conditions. It is fully compatible with FCT and F logic families and includes edge-rate control for improved noise characteristics.
Octal Bus Transceivers with 3-State Outputs 20-LCCC -55 to 125
Octal Bus Transceivers with 3-State Outputs 20-LCCC -55 to 125 Product overview: 5962-9221403M2A from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-5962-9221403M2A can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 5962-9221403M2A | 704-5962-9221403M2A |
| Product Name | CY54FCT245T Octal Bus Transceivers with 3-State Outputs | Interface Transceiver IC |
| Technology | FCT |