Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD 16-TSSOP -40 to 85
Texas Instruments AM26LV32EIPWR
Texas Instruments AM26LV32EIPWR
Texas Instruments AM26LV32EIPWR
Quad Differential Line Receiver, 32Mbps, 3.3V, 85°C, TSSOP Product overview: AM26LV32EIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV32EIPWR can be used for catalog matching and distributor lookup.
TSSOP-16 Buffer/Driver/Transc
IC RECEIVER 0/4 16TSSOP
DIFF LINE RECEIVER, RS422, TSSOP-16; Device Type:Line Receiver; IC Interface Type:RS422; No. of Receivers:4Receivers
RS-422 Interface IC LoVltg Hi-Sp Quad Diff Line Drvr
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LV32EIPWR | 8096153P | 8096153 | 710-AM26LV32EIPWR | AM26LV32EIPWR | AM26LV32EIPWR | 33AH3700 | AM26LV32EIPWR |
| Product Name | AM26LV32E Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD | Line Interface ICs | Line Interface ICs | Quad 3.3V TSSOP Interface Transceiver IC | Logic ICs >> Buffer/Driver/Transceiver | Drivers, Receivers, Transceivers | Diff Line Receiver, Rs422, Tssop-16; Device Type Texas Instruments | RS-422 Interface IC |
| Device Type | Receiver | Receiver; Line Receiver | Receiver; Line Receiver | Transceiver | Transceiver; Buffer | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 0 # | |||||||
| # of Rx | 4 # | |||||||
| Data Rate | 32000 kbps | 32000 kbps |