Texas Instruments DS34C87T CMOS Quad TRI-STATE Differential Line Driver DS34C87TM/NOPB

Description
CMOS Quad TRI-STATE Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
CMOS Quad TRI-STATE Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS34C87T CMOS Quad TRI-STATE Differential Line Driver - DS34C87TM/NOPB - Texas Instruments
Dallas, TX, United States
DS34C87T CMOS Quad TRI-STATE Differential Line Driver
DS34C87TM/NOPB
DS34C87T CMOS Quad TRI-STATE Differential Line Driver DS34C87TM/NOPB
CMOS Quad TRI-STATE Differential Line Driver 16-SOIC -40 to 85

CMOS Quad TRI-STATE Differential Line Driver 16-SOIC -40 to 85

Buy Now Datasheet
Line Interface ICs - 1000692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1000692
Line Interface ICs 1000692
Quad 3-STATE Diff Line Driver DS34C87TM

Quad 3-STATE Diff Line Driver DS34C87TM

Supplier's Site
Line Interface ICs - 460651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
460651
Line Interface ICs 460651
Quad 3-STATE Diff Line Driver DS34C87TM

Quad 3-STATE Diff Line Driver DS34C87TM

Supplier's Site
Line Interface ICs - 460651P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
460651P
Line Interface ICs 460651P
Quad 3-STATE Diff Line Driver DS34C87TM

Quad 3-STATE Diff Line Driver DS34C87TM

Supplier's Site
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-DS34C87TM/NOPB
5V SOIC Interface Transceiver IC 710-DS34C87TM/NOPB
RS-422 Bus Transceiver, 4 Tx, 30Mbps, 5V, SOIC Product overview: DS34C87TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34C87TM/NOPB can be used for catalog matching and distributor lookup.

RS-422 Bus Transceiver, 4 Tx, 30Mbps, 5V, SOIC Product overview: DS34C87TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34C87TM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS34C87TM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS34C87TM/NOPB
Drivers, Receivers, Transceivers DS34C87TM/NOPB
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site Datasheet
Rs-422 Line Driver, 5.25V, Nsoic-16; Device Type Texas Instruments - 41K1849 - Newark, An Avnet Company
Chicago, IL, United States
Rs-422 Line Driver, 5.25V, Nsoic-16; Device Type Texas Instruments
41K1849
Rs-422 Line Driver, 5.25V, Nsoic-16; Device Type Texas Instruments 41K1849
RS-422 LINE DRIVER, 5.25V, NSOIC-16; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

RS-422 LINE DRIVER, 5.25V, NSOIC-16; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Line Driver, Quad, Cmos, 16Soic; Device Type Texas Instruments - 29AH4092 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver, Quad, Cmos, 16Soic; Device Type Texas Instruments
29AH4092
Line Driver, Quad, Cmos, 16Soic; Device Type Texas Instruments 29AH4092
LINE DRIVER, QUAD, CMOS, 16SOIC; Device Type:Differential; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

LINE DRIVER, QUAD, CMOS, 16SOIC; Device Type:Differential; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS34C87TM/NOPB 1000692 460651P 710-DS34C87TM/NOPB DS34C87TM/NOPB 41K1849 29AH4092
Product Name DS34C87T CMOS Quad TRI-STATE Differential Line Driver Line Interface ICs Line Interface ICs 5V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers Rs-422 Line Driver, 5.25V, Nsoic-16; Device Type Texas Instruments Line Driver, Quad, Cmos, 16Soic; Device Type Texas Instruments
Device Type Line / Bus Driver Line / Bus Driver; Line Driver Line / Bus Driver; Line Driver Transceiver Driver
Features RoHS RoHS RoHS RoHS RoHS RoHS
# of Tx 4 # 4 #
# of Rx 0 #
Data Rate 30000 kbps 30000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

ISO3082 Isolated 5-V Half-Duplex RS-485 Transceivers - ISO3082DW - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
5 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223705MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers