Texas Instruments MAX3243E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection MAX3243ECPW

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 28-TSSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 28-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3243E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection - MAX3243ECPW - Texas Instruments
Dallas, TX, United States
MAX3243E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection
MAX3243ECPW
MAX3243E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection MAX3243ECPW
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 28-TSSOP 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 28-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Interface Transceiver IC
710-MAX3243ECPW
5.5V TSSOP Interface Transceiver IC 710-MAX3243ECPW
500Kbps RS-232 Transceiver, 3-5.5V, 16-IO, 28-TSSOP Product overview: MAX3243ECPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243ECPW can be used for catalog matching and distributor lookup.

500Kbps RS-232 Transceiver, 3-5.5V, 16-IO, 28-TSSOP Product overview: MAX3243ECPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243ECPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transceiver, Rs232, 500Kbps, Tssop-28; Device Type Texas Instruments - 29AH1173 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Rs232, 500Kbps, Tssop-28; Device Type Texas Instruments
29AH1173
Transceiver, Rs232, 500Kbps, Tssop-28; Device Type Texas Instruments 29AH1173
TRANSCEIVER, RS232, 500KBPS, TSSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

TRANSCEIVER, RS232, 500KBPS, TSSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3243ECPW
RS-232 Interface IC MAX3243ECPW
RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver

RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3243ECPW 710-MAX3243ECPW 29AH1173 MAX3243ECPW
Product Name MAX3243E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 5.5V TSSOP Interface Transceiver IC Transceiver, Rs232, 500Kbps, Tssop-28; Device Type Texas Instruments RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 5 #
Data Rate 500 kbps 500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN74LVTH16501 3.3-V ABT 18-Bit Universal Bus Transceivers With 3-State Outputs - 74LVTH16501DGGRE4 - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Features RoHS
View Details
3 suppliers
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
 - 40014BDM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details