The AM26LS32AM is a quadruple differential line receiver with 3-state outputs, designed for balanced and unbalanced digital data transmission. It operates from a single 5-V supply, features a ±15-V common-mode input range with ±500-mV sensitivity, and includes input hysteresis of 50 mV typical. The device is housed in a 20-pin LCCC package measuring 8.9 mm × 8.9 mm and is characterized for operation over the full military temperature range of -55°C to 125°C. It meets or exceeds the requirements of ANSI TIA/EIA-422-B, TIA/EIA-423-B, and ITU V.10 and V.11 standards.
Quadruple Differential Line Receiver 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-7802003M2A |
| Product Name | AM26LS32AM Quadruple Differential Line Receiver |
| Device Type | Receiver |