Texas Instruments SN54ALS640B Octal Bus Transceivers With 3-State Outputs 5962-8872701SA

Description
Octal Bus Transceivers With 3-State Outputs 20-CFP -55 to 125
Request a Quote
Description
Octal Bus Transceivers With 3-State Outputs 20-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54ALS640B is an octal bus transceiver designed for asynchronous two-way communication between data buses. It features inverting logic and operates with 3-state outputs, allowing data transmission from the A bus to the B bus or vice versa, controlled by the direction-control (DIR) input. The output-enable (OE) input can disable the device, effectively isolating the buses. This device is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for harsh environments. It supports a supply voltage range of 4.5V to 5.5V and has a maximum low-level output current (IOL) of 12mA, with a higher option of 48mA available in the -1 version, which is not applicable to the SN54ALS640B. The transceiver is available in various package options, including plastic small-outline and ceramic chip carriers. Engineers considering this product should note its robust temperature specifications and versatility in bus communication applications.

Datasheet Summary
Powered by GS/AI

The SN54ALS640B is an octal bus transceiver designed for asynchronous two-way communication between data buses. It features inverting logic and operates with 3-state outputs, allowing data transmission from the A bus to the B bus or vice versa, controlled by the direction-control (DIR) input. The output-enable (OE) input can disable the device, effectively isolating the buses. This device is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for harsh environments. It supports a supply voltage range of 4.5V to 5.5V and has a maximum low-level output current (IOL) of 12mA, with a higher option of 48mA available in the -1 version, which is not applicable to the SN54ALS640B. The transceiver is available in various package options, including plastic small-outline and ceramic chip carriers. Engineers considering this product should note its robust temperature specifications and versatility in bus communication applications.

Suppliers

Company
Product
Description
Supplier Links
SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701SA - Texas Instruments
Dallas, TX, United States
SN54ALS640B Octal Bus Transceivers With 3-State Outputs
5962-8872701SA
SN54ALS640B Octal Bus Transceivers With 3-State Outputs 5962-8872701SA
Octal Bus Transceivers With 3-State Outputs 20-CFP -55 to 125

Octal Bus Transceivers With 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-8872701SA
Product Name SN54ALS640B Octal Bus Transceivers With 3-State Outputs
Technology ALS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details