Texas Instruments AM26LS31 Quadruple Differential Line Driver AM26LS31CNSR

Description
Quadruple Differential Line Driver 16-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LS31 Quadruple Differential Line Driver - AM26LS31CNSR - Texas Instruments
Dallas, TX, United States
AM26LS31 Quadruple Differential Line Driver
AM26LS31CNSR
AM26LS31 Quadruple Differential Line Driver AM26LS31CNSR
Quadruple Differential Line Driver 16-SO 0 to 70

Quadruple Differential Line Driver 16-SO 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CNSR - 009662-AM26LS31CNSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CNSR
009662-AM26LS31CNSR
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CNSR 009662-AM26LS31CNSR
Manufacturer: Texas Instruments Win Source Part Number: 009662-AM26LS31CNSR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): AM26LS31CN; AM26LS31CDRE4; AM26LS31CD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009662-AM26LS31CNSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): AM26LS31CN; AM26LS31CDRE4; AM26LS31CD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-AM26LS31CNSR
Interface Transceiver IC 710-AM26LS31CNSR
Quadruple differential line driver 16-SO 0 to 70 Product overview: AM26LS31CNSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS31CNSR can be used for catalog matching and distributor lookup.

Quadruple differential line driver 16-SO 0 to 70 Product overview: AM26LS31CNSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS31CNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Rs-422 Line Driver, 5.25V, Sop-16; Device Type Texas Instruments - 26AJ5134 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rs-422 Line Driver, 5.25V, Sop-16; Device Type Texas Instruments
26AJ5134
Ic, Rs-422 Line Driver, 5.25V, Sop-16; Device Type Texas Instruments 26AJ5134
IC, RS-422 LINE DRIVER, 5.25V, SOP-16; Device Type:Differential Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes

IC, RS-422 LINE DRIVER, 5.25V, SOP-16; Device Type:Differential Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - AM26LS31CNSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26LS31CNSR
Drivers, Receivers, Transceivers AM26LS31CNSR
IC DRIVER 4/0 16SO

IC DRIVER 4/0 16SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26LS31CNSR
RS-422 Interface IC AM26LS31CNSR
RS-422 Interface IC Quad Diff Line Drvr

RS-422 Interface IC Quad Diff Line Drvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LS31CNSR 009662-AM26LS31CNSR 710-AM26LS31CNSR 26AJ5134 AM26LS31CNSR AM26LS31CNSR
Product Name AM26LS31 Quadruple Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CNSR Interface Transceiver IC Ic, Rs-422 Line Driver, 5.25V, Sop-16; Device Type Texas Instruments Drivers, Receivers, Transceivers RS-422 Interface IC
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 10000 kbps 10000 kbps 10000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - DS16F95E/883 - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
AM26LS32AM Quadruple Differential Line Receiver - AM26LS32AMFKB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
 - 54F574DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX222CDWRG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers