Texas Instruments DS26F31MQML Quad High Speed Differential Line Drivers 5962-7802302M2A

Description
Quad High Speed Differential Line Drivers 20-LCCC -55 to 125
Request a Quote
Description
Quad High Speed Differential Line Drivers 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS26F31MQML is a quad high-speed differential line driver designed for digital data transmission over balanced lines. It operates from a single +5.0V supply and features TRI-STATE outputs, allowing for flexible system design. The device is compliant with EIA Standard RS-422 and Federal Standard 1020, making it suitable for various communication applications. This line driver utilizes L-FAST bipolar technology, which enhances performance by providing higher speeds and lower power consumption through reduced gate delay times. It includes output short-circuit protection and ensures that outputs do not load the line when the supply voltage is at 0V. The recommended operating temperature range is from -55°C to +125°C, making it suitable for harsh environments. The DS26F31MQML is packaged in a 20-lead LCCC configuration and is designed to work optimally with the DS26F32 quad differential line receiver. This product is ideal for engineers looking for reliable and efficient solutions for differential signaling in their designs.

Datasheet Summary
Powered by GS/AI

The DS26F31MQML is a quad high-speed differential line driver designed for digital data transmission over balanced lines. It operates from a single +5.0V supply and features TRI-STATE outputs, allowing for flexible system design. The device is compliant with EIA Standard RS-422 and Federal Standard 1020, making it suitable for various communication applications. This line driver utilizes L-FAST bipolar technology, which enhances performance by providing higher speeds and lower power consumption through reduced gate delay times. It includes output short-circuit protection and ensures that outputs do not load the line when the supply voltage is at 0V. The recommended operating temperature range is from -55°C to +125°C, making it suitable for harsh environments. The DS26F31MQML is packaged in a 20-lead LCCC configuration and is designed to work optimally with the DS26F32 quad differential line receiver. This product is ideal for engineers looking for reliable and efficient solutions for differential signaling in their designs.

Suppliers

Company
Product
Description
Supplier Links
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302M2A - Texas Instruments
Dallas, TX, United States
DS26F31MQML Quad High Speed Differential Line Drivers
5962-7802302M2A
DS26F31MQML Quad High Speed Differential Line Drivers 5962-7802302M2A
Quad High Speed Differential Line Drivers 20-LCCC -55 to 125

Quad High Speed Differential Line Drivers 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-7802302M2A
Product Name DS26F31MQML Quad High Speed Differential Line Drivers
Device Type Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31IDBR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers
SN74ALVCH16271 12-Bit To 24-Bit Multiplexed Bus Exchanger With 3-State Outputs - 74ALVCH16271DGGRE4 - Texas Instruments
Specs
Technology ALVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3
View Details
3 suppliers
SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-8871801CA - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details
SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details