Texas Instruments DS8921 Differential Line Drivers and Receiver Pair DS8921N/NOPB

Description
Differential Line Drivers and Receiver Pair 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Differential Line Drivers and Receiver Pair 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS8921 Differential Line Drivers and Receiver Pair - DS8921N/NOPB - Texas Instruments
Dallas, TX, United States
DS8921 Differential Line Drivers and Receiver Pair
DS8921N/NOPB
DS8921 Differential Line Drivers and Receiver Pair DS8921N/NOPB
Differential Line Drivers and Receiver Pair 8-PDIP 0 to 70

Differential Line Drivers and Receiver Pair 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-DS8921N/NOPB
5V Interface Transceiver IC 710-DS8921N/NOPB
RS-422 Bus Transceiver, 10Mbps, 5V, PDIP Product overview: DS8921N/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8921N/NOPB can be used for catalog matching and distributor lookup.

RS-422 Bus Transceiver, 10Mbps, 5V, PDIP Product overview: DS8921N/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8921N/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS8921N/NOPB - 127588-DS8921N/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS8921N/NOPB
127588-DS8921N/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS8921N/NOPB 127588-DS8921N/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 127588-DS8921N/NOPB Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DS8921N; SN65HVD485EP; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 127588-DS8921N/NOPB
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DS8921N; SN65HVD485EP;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS8921N/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS8921N/NOPB
Drivers, Receivers, Transceivers DS8921N/NOPB
IC TRANSCEIVER FULL 1/1 8MDIP

IC TRANSCEIVER FULL 1/1 8MDIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS8921N/NOPB 710-DS8921N/NOPB 127588-DS8921N/NOPB DS8921N/NOPB
Product Name DS8921 Differential Line Drivers and Receiver Pair 5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS8921N/NOPB Drivers, Receivers, Transceivers
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Data Rate 10000 kbps 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DS14C232TWM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Bulk
View Details
2 suppliers
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-8681201EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31CNE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details