Quadruple D-type flip-flops with clear in a 16-pin CFP package, operating from -55°C to 125°C, with a wide supply voltage range of 2 V to 6 V, 80-μA maximum quiescent current, ±4-mA output drive at 5 V, and 13-ns typical propagation delay.
Quadruple D-type Flip-Flops With Clear 16-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | M38510/65308BFA |
| Product Name | SN54HC175 Quadruple D-type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 32 ns |
| fMAX | 28 MHz |