The SN54LVC374A is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for 2.7-V to 3.6-V VCC operation and supporting mixed-mode signal operation. It is housed in a 20-pin LCCC package with a body size of 25.40 mm × 6.35 mm and operates over a temperature range of -55°C to 125°C. The device exceeds 250 mA latch-up performance per JESD17 and provides ESD protection exceeding 2000 V human-body model and 1000 V charged-device model.
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 5962-9757401Q2A |
| Product Name | SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 |
| Output Characteristics | 3-State |
| Propagation Delay | 9.5 ns |
| fMAX | 100 MHz |