Synchronous 4-bit up/down counters with dual clock and clear in a 16-pin CFP package, operating from -55°C to 125°C.
Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 16-CFP -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CFP
SYNCHRONOUS 4-BIT UP/DOWN COUNTE
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | M38510/31508BFA | M38510/31508BFA | M38510/31508BFA |
| Product Name | SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | ||
| Counter Direction | Bidirectional | ||
| Supply Voltage | 5.25 | 4.5 V ~ 5.5 V | |
| Package Type | CDIP,CFP,LCCC | 16-CFlatpack | |
| Logic Family | LS |