Texas Instruments CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter CD40103BNSRG4

Description
CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter 16-SO -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BNSRG4 - Texas Instruments
Dallas, TX, United States
CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter
CD40103BNSRG4
CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter CD40103BNSRG4
CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter 16-SO -55 to 125

CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter 16-SO -55 to 125

Buy Now Datasheet
Counters, Dividers - CD40103BNSRG4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD40103BNSRG4-ND
Counters, Dividers CD40103BNSRG4-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD40103BNSRG4 - 1159537-CD40103BNSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD40103BNSRG4
1159537-CD40103BNSRG4
Logic - Logic - Counters, Dividers - CD40103BNSRG4 1159537-CD40103BNSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159537-CD40103BNSRG 4 Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 1 Number of Bits per Element: 8 Direction: Down Reset: Asynchronous Timing: Synchronous Count Rate: 2.4MHz Family Name: CD40103 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): HCF40103BM1; HCF40103M013TR; CD40103BF3A; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159537-CD40103BNSRG4
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 8
Direction: Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 2.4MHz
Family Name: CD40103
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): HCF40103BM1; HCF40103M013TR; CD40103BF3A;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Counters, Dividers - CD40103BNSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD40103BNSRG4
Logic - Counters, Dividers CD40103BNSRG4
IC SYNC DOWN COUNTR 8STG 16SO

IC SYNC DOWN COUNTR 8STG 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD40103BNSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD40103BNSRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD40103BNSRG4
IC BINARY COUNTER 8-BIT 16SO

IC BINARY COUNTER 8-BIT 16SO

Supplier's Site
Counters, Dividers - CD40103BNSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD40103BNSRG4
Counters, Dividers CD40103BNSRG4
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD40103BNSRG4 CD40103BNSRG4-ND 1159537-CD40103BNSRG4 CD40103BNSRG4 CD40103BNSRG4 CD40103BNSRG4
Product Name CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD40103BNSRG4 Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Features Presettable
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Supply Voltage 3V; 5V; 18 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,TSSOP SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
SN54AS869 Synchronous 8-Bit Up/Down Counters - SN54AS869JT - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
3 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AMG4 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
5 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BM96 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
10 suppliers