Texas Instruments SN54LS93 4-Bit Binary Counter 7700101CA

Description
4-Bit Binary Counter 14-CDIP -55 to 125
Request a Quote Datasheet
Description
4-Bit Binary Counter 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS93 4-Bit Binary Counter - 7700101CA - Texas Instruments
Dallas, TX, United States
SN54LS93 4-Bit Binary Counter
7700101CA
SN54LS93 4-Bit Binary Counter 7700101CA
4-Bit Binary Counter 14-CDIP -55 to 125

4-Bit Binary Counter 14-CDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 7700101CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
7700101CA
Counters, Dividers 7700101CA
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-CDIP

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
7700101CA
Integrated Circuits (ICs) - Logic - Counters, Dividers 7700101CA
4-BIT BINARY COUNTER 14-CDIP -55

4-BIT BINARY COUNTER 14-CDIP -55

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 7700101CA 7700101CA 7700101CA
Product Name SN54LS93 4-Bit Binary Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP DIP; 14-CDIP (0.300\", 7.62mm)
Logic Family LS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPWE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
Counters, Dividers - 9316DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 30 MHz
View Details
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - 7600601FA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BM - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers