Texas Instruments SN54ALS191A Synchronous 4-Bit Up/Down Binary Counter 5962-8684001FA

Description
Synchronous 4-Bit Up/Down Binary Counter 16-CFP -55 to 125
Request a Quote
Description
Synchronous 4-Bit Up/Down Binary Counter 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54ALS191A is a synchronous 4-bit up/down binary counter designed for reliable counting operations in digital circuits. It features simultaneous clocking of all flip-flops, which eliminates output counting spikes typically associated with asynchronous counters. The counter can be configured to count up or down based on the state of the down/up (D/U) input, and counting can be enabled or disabled using the count enable (CTEN) input. This device supports asynchronous presetting of its outputs, allowing for flexible operation as a modulo-N divider. It includes cascading capabilities through its ripple clock output (RCO) and maximum/minimum count output, facilitating high-speed operations when multiple counters are used together. The SN54ALS191A is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for demanding applications. The product is available in various package options, including a 16-pin CFP package.

Datasheet Summary
Powered by GS/AI

The SN54ALS191A is a synchronous 4-bit up/down binary counter designed for reliable counting operations in digital circuits. It features simultaneous clocking of all flip-flops, which eliminates output counting spikes typically associated with asynchronous counters. The counter can be configured to count up or down based on the state of the down/up (D/U) input, and counting can be enabled or disabled using the count enable (CTEN) input. This device supports asynchronous presetting of its outputs, allowing for flexible operation as a modulo-N divider. It includes cascading capabilities through its ripple clock output (RCO) and maximum/minimum count output, facilitating high-speed operations when multiple counters are used together. The SN54ALS191A is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for demanding applications. The product is available in various package options, including a 16-pin CFP package.

Suppliers

Company
Product
Description
Supplier Links
SN54ALS191A Synchronous 4-Bit Up/Down Binary Counter - 5962-8684001FA - Texas Instruments
Dallas, TX, United States
SN54ALS191A Synchronous 4-Bit Up/Down Binary Counter
5962-8684001FA
SN54ALS191A Synchronous 4-Bit Up/Down Binary Counter 5962-8684001FA
Synchronous 4-Bit Up/Down Binary Counter 16-CFP -55 to 125

Synchronous 4-Bit Up/Down Binary Counter 16-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number 5962-8684001FA
Product Name SN54ALS191A Synchronous 4-Bit Up/Down Binary Counter
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
Package Type CDIP,CFP,LCCC
Logic Family ALS
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54LS169FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 20 MHz
View Details
2 suppliers
SN54ALS191A Synchronous 4-Bit Up/Down Binary Counter - 5962-86840012A - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
2 suppliers
CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BPWE4 - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 5V; 18
View Details
5 suppliers