Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
QUADRUPLE D-TYPE FLIP-FLOPS WITH
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
| Texas Instruments | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | M38510/07106BEA | M38510/07106BEA | M38510/07106BEA |
| Product Name | SN54S175 Quadruple D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Propagation Delay | 17 ns | ||
| fMAX | 50 MHz | ||
| Operating Current | 96 mA |