Texas Instruments LM136-5.0 5.0V Reference Diode LM236AH-5.0

Description
5.0V Reference Diode 3-TO -55 to 125
Request a Quote
Description
5.0V Reference Diode 3-TO -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM136-5.0 is a precision 5.0V reference diode from Texas Instruments, designed for use in various applications such as digital voltmeters and power supplies. It operates over a wide temperature range of -55°C to +125°C, making it suitable for demanding environments. The device features a low temperature coefficient and a dynamic impedance of 0.6Ω, which contributes to its stability and accuracy. It supports an adjustable output voltage from 4V to 6V and can handle operating currents from 600OºA to 10mA. The LM136-5.0 is available in multiple package types, including TO-92 and TO metal can, and offers ±1% initial tolerance, ensuring reliable performance in precision applications.

Datasheet Summary
Powered by GS/AI

The LM136-5.0 is a precision 5.0V reference diode from Texas Instruments, designed for use in various applications such as digital voltmeters and power supplies. It operates over a wide temperature range of -55°C to +125°C, making it suitable for demanding environments. The device features a low temperature coefficient and a dynamic impedance of 0.6Ω, which contributes to its stability and accuracy. It supports an adjustable output voltage from 4V to 6V and can handle operating currents from 600OºA to 10mA. The LM136-5.0 is available in multiple package types, including TO-92 and TO metal can, and offers ±1% initial tolerance, ensuring reliable performance in precision applications.

Suppliers

Company
Product
Description
Supplier Links
LM136-5.0 5.0V Reference Diode - LM236AH-5.0 - Texas Instruments
Dallas, TX, United States
LM136-5.0 5.0V Reference Diode
LM236AH-5.0
LM136-5.0 5.0V Reference Diode LM236AH-5.0
5.0V Reference Diode 3-TO -55 to 125

5.0V Reference Diode 3-TO -55 to 125

Buy Now Datasheet
Voltage Reference - LM236AH-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM236AH-5.0-ND
Voltage Reference LM236AH-5.0-ND
Shunt Voltage Reference IC Fixed 5V V ±1% 10mA TO-46-3

Shunt Voltage Reference IC Fixed 5V V ±1% 10mA TO-46-3

Buy Now Datasheet
Voltage Reference - LM236AH-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM236AH-5.0
Voltage Reference LM236AH-5.0
Shunt Voltage Reference IC Fixed 5V V ±1% 10 mA TO-46-3

Shunt Voltage Reference IC Fixed 5V V ±1% 10 mA TO-46-3

Buy Now Datasheet
Voltage Reference - LM236AH-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM236AH-5.0
Voltage Reference LM236AH-5.0
Shunt Voltage Reference IC Fixed 5V V ±1% 10 mA TO-46-3

Shunt Voltage Reference IC Fixed 5V V ±1% 10 mA TO-46-3

Buy Now
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM236AH-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
LM236AH-5.0
Integrated Circuits (ICs) - PMIC - Voltage Reference LM236AH-5.0
IC VREF SHUNT 1% TO46-3

IC VREF SHUNT 1% TO46-3

Supplier's Site
PMIC - Voltage Reference - LM236AH-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM236AH-5.0
PMIC - Voltage Reference LM236AH-5.0
IC VREF SHUNT 1% TO46-3

IC VREF SHUNT 1% TO46-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM236AH-5.0 LM236AH-5.0-ND LM236AH-5.0 LM236AH-5.0 LM236AH-5.0 LM236AH-5.0
Product Name LM136-5.0 5.0V Reference Diode Voltage Reference Voltage Reference Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference PMIC - Voltage Reference
VREF Type Programmable Fixed Fixed
Package Type Other; TO Other; TO-206AB, TO-46-3 Metal Can Other; TO-206AB, TO-46-3 Metal Can Other; TO-206AB, TO-46-3 Metal Can
VREF 5 volts 5 volts 5 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-2.5 Micropower Voltage Reference - LM385BDRE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM136-2.5-N Voltage Reference Diode - LM136H-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - LM136-2.5 MDR - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details