The LM336M-2.5/NOPB is a precision 2.5V shunt voltage reference diode designed for applications requiring a stable reference voltage. It features a low temperature coefficient and operates effectively within a wide current range of 400 OºA to 10 mA, ensuring versatility in various circuit designs. The device has a dynamic impedance of 0.2Ω and offers an initial tolerance of ±1%, which contributes to its reliability in precision applications. The LM336M-2.5 is rated for operation over a temperature range of 0°C to +70°C, making it suitable for standard environmental conditions. Its compact SOIC package allows for easy integration into space-constrained designs. This voltage reference is particularly useful in digital voltmeters, power supplies, and operational amplifier circuitry.
Voltage Reference Diode 8-SOIC 0 to 70
2.5V Shunt Voltage Reference, 10mA, SOIC, 0-70°C Product overview: LM336M-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336M-2.5/NOPB can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 126444-LM336M-2.5/NO
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±4%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.49V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10 mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10 mA 8-SOIC
2.49V ±4% 10mA Fixed SOIC-8 Voltage References ROHS
Voltage References Vtg Ref Diode
IC VREF SHUNT 4% 8SOIC
VOLTAGE REF, SHUNT, 2.49V, SOIC-8; VOLTA; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM336M-2.5/NOPB | 693-LM336M-2.5/NOPB | LM336M-2.5/NOPB-ND | 126444-LM336M-2.5/NOPB | LM336M-2.5/NOPB | LM336M-2.5/NOPB | LM336M-2.5/NOPB | LM336M-2.5/NOPB | 29AH6299 |
| Product Name | LM336-2.5-N Voltage Reference Diode | 2.5V 10mA SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - LM336M-2.5/NOPB | Voltage Reference | Power Supply Chip >> Voltage References | Voltage References | PMIC - Voltage Reference | Voltage Ref, Shunt, 2.49V, Soic-8; Volta; Msl Texas Instruments |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | |||||
| Package Type | Other; SOIC,TO-92 | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | ||
| VREF | 2.5 volts | 2.49 volts | 2.49 volts | ||||||
| TC | 20 ppm/C |