Texas Instruments LM336-5.0 5.0V Reference Diode LM336MX-5.0/NOPB

Description
5.0V Reference Diode 8-SOIC 0 to 70
Request a Quote Datasheet
Description
5.0V Reference Diode 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM336-5.0 5.0V Reference Diode - LM336MX-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM336-5.0 5.0V Reference Diode
LM336MX-5.0/NOPB
LM336-5.0 5.0V Reference Diode LM336MX-5.0/NOPB
5.0V Reference Diode 8-SOIC 0 to 70

5.0V Reference Diode 8-SOIC 0 to 70

Buy Now Datasheet
Voltage Reference - 296-46115-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46115-2-ND
Voltage Reference 296-46115-2-ND
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-46115-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46115-1-ND
Voltage Reference 296-46115-1-ND
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-46115-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46115-6-ND
Voltage Reference 296-46115-6-ND
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LM336MX-5.0/NOPB
SOIC Precision Voltage Reference IC 693-LM336MX-5.0/NOPB
5-V reference diode 8-SOIC 0 to 70 Product overview: LM336MX-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336MX-5.0/NOPB can be used for catalog matching and distributor lookup.

5-V reference diode 8-SOIC 0 to 70 Product overview: LM336MX-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336MX-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM336MX-5.0/NOPB - 298798-LM336MX-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336MX-5.0/NOPB
298798-LM336MX-5.0/NOPB
PMIC - PMIC - Voltage Reference - LM336MX-5.0/NOPB 298798-LM336MX-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 298798-LM336MX-5.0/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 298798-LM336MX-5.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336MX-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336MX-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336MX-5.0/NOPB
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site
Volt Ref, Shunt, 5V, Soic-8; Voltage Reference Type Texas Instruments - 33AH4166 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 5V, Soic-8; Voltage Reference Type Texas Instruments
33AH4166
Volt Ref, Shunt, 5V, Soic-8; Voltage Reference Type Texas Instruments 33AH4166
VOLT REF, SHUNT, 5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:20ppm/°C ; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes

VOLT REF, SHUNT, 5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:20ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes

Supplier's Site
Voltage Reference - LM336MX-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336MX-5.0/NOPB
Voltage Reference LM336MX-5.0/NOPB
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Voltage References
LM336MX-5.0/NOPB
Voltage References LM336MX-5.0/NOPB
Voltage References 5.0V Reference Diode 8-SOIC 0 to 70

Voltage References 5.0V Reference Diode 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - Voltage Reference - LM336MX-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336MX-5.0/NOPB
PMIC - Voltage Reference LM336MX-5.0/NOPB
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336MX-5.0/NOPB 296-46115-2-ND 693-LM336MX-5.0/NOPB 298798-LM336MX-5.0/NOPB LM336MX-5.0/NOPB 33AH4166 LM336MX-5.0/NOPB LM336MX-5.0/NOPB LM336MX-5.0/NOPB
Product Name LM336-5.0 5.0V Reference Diode Voltage Reference SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM336MX-5.0/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Volt Ref, Shunt, 5V, Soic-8; Voltage Reference Type Texas Instruments Voltage Reference Voltage References PMIC - Voltage Reference
VREF Type Programmable Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; 8-SOIC (0.154\", 3.90mm Width) Other; SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
VREF 5 volts 5 volts 5 volts 5 volts
TC 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
LM385-2.5 Micropower Voltage Reference - LM385D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
9 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
3 suppliers
TL1431M Precision Adjustable (Programmable) Shunt Reference - 5962-9962001QPA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,LCCC
View Details