500MHz to 14GHz Wideband, Low Noise Fractional N PLL with Ramp/Chirp Generation 24-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1055858-LMX2492RTWT
Packaging: Reel - TR
Type: Frequency Synthesizer (RF)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-WQFN (4x4)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 14GHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Frequency Synthesizer (RF) IC 14GHz 1 24-WFQFN Exposed Pad
Frequency Synthesizer (RF) IC 14GHz 1 24-WFQFN Exposed Pad
Frequency Synthesizer (RF) IC 14GHz 1 24-WFQFN Exposed Pad
500MHz to 14GHz Wideband, Low Noise Fractional N PLL With Ramp/Chirp Generation 24-WQFN -40 to 85 Product overview: LMX2492RTWT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 14GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500MHz, 14GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2492RTWT can be used for catalog matching and distributor lookup.
IC HIGH FREQ PLL 24WQFN
IC FREQ SYNTH 24WQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | LMX2492RTWT | 1055858-LMX2492RTWT | 296-37840-1-ND | 728-LMX2492RTWT | LMX2492RTWT | LMX2492RTWT |
| Product Name | LMX2492 500MHz to 14GHz Wideband, Low Noise Fractional N PLL with Ramp/Chirp Generation | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2492RTWT | Clock Generators, PLLs, Frequency Synthesizers | 500MHz 14GHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | WQFN | Surface Mount; 24-WQFN (4x4) | Surface Mount; 24-WFQFN Exposed Pad | Tape and Reel | Surface Mount; Surface Mount | |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | ||
| Frequency | 14000 MHz | 14000 MHz | 14000 MHz | 14000 MHz | 14000 MHz | 14000 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |