Texas Instruments CDC509 3.3V Phase Lock Loop Clock Driver CDC509PWR

Description
3.3V Phase Lock Loop Clock Driver 24-TSSOP 0 to 70
Request a Quote Datasheet
Description
3.3V Phase Lock Loop Clock Driver 24-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC509 3.3V Phase Lock Loop Clock Driver - CDC509PWR - Texas Instruments
Dallas, TX, United States
CDC509 3.3V Phase Lock Loop Clock Driver
CDC509PWR
CDC509 3.3V Phase Lock Loop Clock Driver CDC509PWR
3.3V Phase Lock Loop Clock Driver 24-TSSOP 0 to 70

3.3V Phase Lock Loop Clock Driver 24-TSSOP 0 to 70

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-6705-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-6705-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-6705-2-ND
"PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Clock and Timing IC
728-CDC509PWR
3.3V TSSOP Clock and Timing IC 728-CDC509PWR
3.3V Phase Lock Loop Clock Driver 24-TSSOP 0 to 70 Product overview: CDC509PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC509PWR can be used for catalog matching and distributor lookup.

3.3V Phase Lock Loop Clock Driver 24-TSSOP 0 to 70 Product overview: CDC509PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC509PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CDC509PWR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 509 Series, 9 True Output(s), 0 Inverted Output(s), PDSO24

PLL Based Clock Driver, 509 Series, 9 True Output(s), 0 Inverted Output(s), PDSO24

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC509PWR - 012982-CDC509PWR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC509PWR
012982-CDC509PWR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC509PWR 012982-CDC509PWR
Manufacturer: Texas Instruments Win Source Part Number: 012982-CDC509PWR Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012982-CDC509PWR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC509PWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC509PWR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC509PWR
IC 3.3V PLL CLOCK DRVR 24-TSSOP

IC 3.3V PLL CLOCK DRVR 24-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC509PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC509PWR
Clock Generators, PLLs, Frequency Synthesizers CDC509PWR
PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC509PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC509PWR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC509PWR
IC PLL CLOCK DRIVER 24TSSOP

IC PLL CLOCK DRIVER 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC509PWR 296-6705-2-ND 728-CDC509PWR CDC509PWR 012982-CDC509PWR CDC509PWR CDC509PWR CDC509PWR
Product Name CDC509 3.3V Phase Lock Loop Clock Driver Clock Generators, PLLs, Frequency Synthesizers 3.3V TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC509PWR Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver; Clock Generator Real Time Clock; Clock Driver Clock Generator Clock Generator Clock Driver PLL Clock Driver; Clock Generator
Package Type TSSOP Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Tape and Reel SOP; SSOP Surface Mount; 24-TSSOP Surface Mount; Surface Mount Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) SSOP
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CDCE906R002PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
CDCE913-Q1 Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
8 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers