Win Source Part Number: 1381773-CDCE937R04PW
Category: Integrated Circuits (ICs)>Clock/Timing>C
Type: Clock/Frequency Synthesizer
Package: Bulk
Frequency - Max: 230MHz
Number of Circuits: 1
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 1.7V ~ 1.9V
Mounting Type: Surface Mount
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
Mfr: Texas Instruments
Standard Package: 1 pcs
IC CLK/FREQ SYNTH 20TSSOP Product overview: CDCE937R04PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE937R04PWR can be used for catalog matching and distributor lookup.
IC CLK/FREQ SYNTH 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1381773-CDCE937R04PWR | 728-CDCE937R04PWR | CDCE937R04PWR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Yes with Bypass; Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | 1 |
| Package Type | 20-TSSOP (0.173", 4.40mm Width) | Bulk | SSOP |
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts |