Texas Instruments CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options CDC2586PAHR

Description
3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP
Request a Quote Datasheet
Description
3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHR - Texas Instruments
Dallas, TX, United States
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options
CDC2586PAHR
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options CDC2586PAHR
3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP

3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP

Buy Now Datasheet
Singapore, Singapore
3.3V Clock and Timing IC
728-CDC2586PAHR
3.3V Clock and Timing IC 728-CDC2586PAHR
3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP Product overview: CDC2586PAHR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2586PAHR can be used for catalog matching and distributor lookup.

3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP Product overview: CDC2586PAHR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2586PAHR can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2586PAHR
121393-CDC2586PAHR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2586PAHR 121393-CDC2586PAHR
Manufacturer: Texas Instruments Win Source Part Number: 121393-CDC2586PAHR Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-TQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121393-CDC2586PAHR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-TQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CDC2586PAHR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2586 Series, 12 True Output(s), 0 Inverted Output(s), BICMOS, PQFP52

PLL Based Clock Driver, 2586 Series, 12 True Output(s), 0 Inverted Output(s), BICMOS, PQFP52

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2586PAHR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC2586PAHR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC2586PAHR
IC 3.3V PLL CLK-DRVR 52-TQFP

IC 3.3V PLL CLK-DRVR 52-TQFP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC2586PAHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC2586PAHR
Clock Generators, PLLs, Frequency Synthesizers CDC2586PAHR
PLL Clock Driver IC 100MHz 1 52-TQFP

PLL Clock Driver IC 100MHz 1 52-TQFP

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2586PAHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC2586PAHR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC2586PAHR
IC PLL CLOCK DRIVER 52TQFP

IC PLL CLOCK DRIVER 52TQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC2586PAHR 728-CDC2586PAHR 121393-CDC2586PAHR CDC2586PAHR CDC2586PAHR CDC2586PAHR CDC2586PAHR
Product Name CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options 3.3V Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2586PAHR Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Generator Real Time Clock; Clock Driver Clock Generator Clock Driver PLL Clock Driver; Clock Generator
Package Type TQFP Tape and Reel Surface Mount; 52-TQFP (10x10) Surface Mount; Surface Mount Surface Mount; 52-TQFP
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data