PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compatibility, Power Down Mode 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 013032-CDCVF2505PWR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 200MHz
Alternative Parts (Cross-Reference): CDCVF2505PWG4; CDCVF2505D; CDCVF2505DR; CDCVF2505PWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Wireless, Communications & Networking, Computers & Computer Peripherals
"PLL Clock Driver IC 200MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
"PLL Clock Driver IC 200MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
"PLL Clock Driver IC 200MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
200MHz Clock Buffer, 4-Out, LVTTL Input, TSSOP, SMT Product overview: CDCVF2505PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2505PWR can be used for catalog matching and distributor lookup.
PLL CLOCK DRIVER, 24-200MHZ, TSSOP-8; Clock IC Type:PLL Clock Driver; Frequency:200MHz; No. of Outputs:1Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
PLL Clock Driver IC 200MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC 3.3V PLL CLOCK DRVR 8-TSSOP
IC PLL CLOCK DRIVER 8TSSOP
IC 3.3V PLL CLOCK DRVR 8-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF2505PWR | 013032-CDCVF2505PWR | 296-9437-2-ND | 728-CDCVF2505PWR | 26AJ5386 | CDCVF2505PWR | CDCVF2505PWR | CDCVF2505PWR | CDCVF2505PWR |
| Product Name | CDCVF2505 PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compatibility, Power Down Mode | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2505PWR | Clock Generators, PLLs, Frequency Synthesizers | 200MHz TSSOP Clock and Timing IC | Pll Clock Driver, 24-200Mhz, Tssop-8; Clock Ic Type Texas Instruments | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Generator | Clock Driver; Clock Generator | PLL Clock Driver; Real Time Clock; Clock Driver; Clock Generator | Clock Driver | PLL Clock Driver; Clock Generator | Yes with Bypass; Clock Generator | Clock Generator | |
| Package Type | SOIC,TSSOP | Surface Mount; 8-TSSOP | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | TSSOP | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |