Delta-Sigma Low Power Dual PLL for RF Personal Communications 24-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1321401-LMX2487ESQ/N
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Bulk
Type: PLL Frequency Synthesizer, Delta Sigma
Frequency - Max: 7.5GHz
Number of Circuits: 1
Standard Package: 1
Mounting: Surface Mount
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 2.5V ~ 3.6V
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-WFQFN Exposed Pad
Fake Threat In the Open Market: 85
HTSUS: 0000.00.0000
Other Part Number: 2156-LMX2487ESQ/NOPB
Base Product Number: LMX2487
PLL Frequency Synthesizer, Delta Sigma IC 7.5GHz 1 24-WFQFN Exposed Pad
PLL Frequency Synthesizer, Delta Sigma IC 7.5GHz 1 24-WFQFN Exposed Pad
PLL Frequency Synthesizer, Delta Sigma IC 7.5GHz 1 24-WFQFN Exposed Pad
IC PLL FREQ SYNTH 24WQFN
IC SYNTHESIZER PLL DUAL 24WQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | LMX2487ESQ/NOPB | 1321401-LMX2487ESQ/NOPB | LMX2487ESQ/NOPBTR-ND | LMX2487ESQ/NOPB | LMX2487ESQ/NOPB | LMX2487ESQ/NOPB |
| Product Name | LMX2487E Delta-Sigma Low Power Dual PLL for RF Personal Communications | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | WQFN | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 2.5 to 3.6 volts | |
| Frequency | 7500 MHz | 7500 MHz | 7500 MHz | 7500 MHz | 7500 MHz | 7500 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |