Texas Instruments CDCD5704 Rambus XDR(TM) Clock Generator CDCD5704PWRG4

Description
Rambus XDR(TM) Clock Generator 28-TSSOP 0 to 70
Request a Quote Datasheet
Description
Rambus XDR(TM) Clock Generator 28-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PWRG4 - Texas Instruments
Dallas, TX, United States
CDCD5704 Rambus XDR(TM) Clock Generator
CDCD5704PWRG4
CDCD5704 Rambus XDR(TM) Clock Generator CDCD5704PWRG4
Rambus XDR(TM) Clock Generator 28-TSSOP 0 to 70

Rambus XDR(TM) Clock Generator 28-TSSOP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CDCD5704PWRG4
202404-CDCD5704PWRG4
Clock/Timing - Clock/Timing - Application Specific - CDCD5704PWRG4 202404-CDCD5704PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 202404-CDCD5704PWRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, RDRAM; Extreme Data Rate (XDR) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202404-CDCD5704PWRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, RDRAM; Extreme Data Rate (XDR)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Clock and Timing IC
728-CDCD5704PWRG4
TSSOP Clock and Timing IC 728-CDCD5704PWRG4
Rambus XDR™ Clock Generator 28-TSSOP 0 to 70 Product overview: CDCD5704PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCD5704PWRG4 can be used for catalog matching and distributor lookup.

Rambus XDR™ Clock Generator 28-TSSOP 0 to 70 Product overview: CDCD5704PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCD5704PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Application Specific Clock/Timing - CDCD5704PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCD5704PWRG4
Application Specific Clock/Timing CDCD5704PWRG4
Memory, RDRAM; Extreme Data Rate (XDR™) Clock/Frequency Generator, Multiplexer IC 800MHz 1 Output 28-TSSOP

Memory, RDRAM; Extreme Data Rate (XDR™) Clock/Frequency Generator, Multiplexer IC 800MHz 1 Output 28-TSSOP

Buy Now
Clock/Timing - Application Specific - CDCD5704PWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCD5704PWRG4
Clock/Timing - Application Specific CDCD5704PWRG4
IC CLOCK GEN FOR XDR MEM 28TSSOP

IC CLOCK GEN FOR XDR MEM 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number CDCD5704PWRG4 202404-CDCD5704PWRG4 728-CDCD5704PWRG4 CDCD5704PWRG4 CDCD5704PWRG4
Product Name CDCD5704 Rambus XDR(TM) Clock Generator Clock/Timing - Clock/Timing - Application Specific - CDCD5704PWRG4 TSSOP Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Package Type TSSOP Surface Mount; 28-TSSOP Tape and Reel Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 2.5 volts 2.38 to 2.62 volts 2.38 to 2.62 volts
Frequency 667 MHz 800 MHz 133 MHz 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
3 suppliers
CDC421A106 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A106RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
DP8570A Timer Control Peripheral (TCP) - DP8570AV/NOPB - Texas Instruments
Specs
Package Type PLCC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers