Texas Instruments CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options CDC2586PAHRG4

Description
3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP
Request a Quote Datasheet
Description
3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHRG4 - Texas Instruments
Dallas, TX, United States
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options
CDC2586PAHRG4
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options CDC2586PAHRG4
3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP

3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2586PAHRG4
202399-CDC2586PAHRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2586PAHRG4 202399-CDC2586PAHRG4
Manufacturer: Texas Instruments Win Source Part Number: 202399-CDC2586PAHRG4 Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-TQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202399-CDC2586PAHRG4
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-TQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.3V Clock and Timing IC - 728-CDC2586PAHRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Clock and Timing IC
728-CDC2586PAHRG4
3.3V Clock and Timing IC 728-CDC2586PAHRG4
3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP Product overview: CDC2586PAHRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2586PAHRG4 can be used for catalog matching and distributor lookup.

3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP Product overview: CDC2586PAHRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2586PAHRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDC2586PAHRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC2586PAHRG4
Clock Generators, PLLs, Frequency Synthesizers CDC2586PAHRG4
PLL Clock Driver IC 100MHz 1 52-TQFP

PLL Clock Driver IC 100MHz 1 52-TQFP

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2586PAHRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC2586PAHRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC2586PAHRG4
IC 3.3V PLL CLK-DRVR 52-TQFP

IC 3.3V PLL CLK-DRVR 52-TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number CDC2586PAHRG4 202399-CDC2586PAHRG4 728-CDC2586PAHRG4 CDC2586PAHRG4 CDC2586PAHRG4
Product Name CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2586PAHRG4 3.3V Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Generator Clock Driver Clock Generator
Package Type TQFP Surface Mount; 52-TQFP (10x10) Tape and Reel Surface Mount; 52-TQFP Surface Mount; Surface Mount
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCM61002 1:2 Ultra Low Jitter Crystal-In Clock Generator - CDCM61002RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
10 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
8 suppliers
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
7 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers