1-to-9 PLL Clock Driver 24-TSSOP 0 to 70
PLL Clock Driver, 1:9, 125MHz, LVTTL, 3.3V, TSSOP Product overview: CDC2509BPW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 125MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2509BPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1160544-CDC2509BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
PLL Based Clock Driver, 2509 Series, 9 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24
IC PLL CLOCK DRIVER 24TSSOP
PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC2509BPW | 728-CDC2509BPW | 1160544-CDC2509BPW | CDC2509BPW | CDC2509BPW | CDC2509BPW |
| Product Name | CDC2509B 1-to-9 PLL Clock Driver | 125MHz 3.3V TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509BPW | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Clock Generator | Real Time Clock; Clock Driver | PLL Clock Driver; Clock Generator | Clock Driver | |
| Features / Standards | RoHS | RoHS | RoHS | RoHS | ||
| Package Type | Rail/Tube | SOP; SSOP | SSOP | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | ||
| Frequency | 125 MHz | 125 MHz | 125 MHz |