The CDCVF25081 is a 3.3-V phased-locked loop clock driver with eight buffered outputs divided into two banks of four, designed to provide zero-delay clock distribution. It operates from 8 MHz to 200 MHz with a cycle-cycle jitter of ±100 ps at 66 MHz to 200 MHz and includes integrated 25-Ω series damping resistors. The device supports power-down mode with quiescent current below 20 µA and is characterized for an industrial temperature range of -40°C to 85°C. It is available in a 16-pin TSSOP package measuring 5.0 mm × 4.4 mm. The part is compatible with Spread Spectrum Clocking and includes input hysteresis for fail-safe operation.
1:8 3.3-V Phase Lock Loop Clock Driver 16-TSSOP -40 to 85
"PLL Clock Driver IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC 1:8 3.3V PLL CLK-DRVR 16TSSOP
PLL Clock Driver IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)
IC PLL CLOCK DRIVER 16TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF25081PWG4 | CDCVF25081PWG4-ND | CDCVF25081PWG4 | CDCVF25081PWG4 | CDCVF25081PWG4 |
| Product Name | CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Generator | Clock Driver | PLL Clock Driver; Clock Generator |
| Package Type | SOIC,TSSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 60 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |