Texas Instruments LMX2485Q-Q1 Automotive Delta-Sigma Low Power Dual PLL for RF Personal Communications LMX2485QSQX/NOPB

Description
Automotive Delta-Sigma Low Power Dual PLL for RF Personal Communications 24-WQFN -40 to 105
Request a Quote
Description
Automotive Delta-Sigma Low Power Dual PLL for RF Personal Communications 24-WQFN -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMX2485Q-Q1 is a low power, high-performance delta-sigma fractional-N phase-locked loop (PLL) designed for automotive applications, specifically in RF personal communications. It features an auxiliary integer-N PLL and operates within a frequency range of 500 MHz to 3.1 GHz. The device utilizes advanced delta-sigma architecture to minimize fractional spurs and phase noise, making it suitable for direct digital modulation applications. The LMX2485Q-Q1 supports a programmable delta-sigma modulator with up to fourth-order capability, allowing designers to optimize performance based on specific system requirements. It includes a high-speed MICROWIRE interface for programming, enabling fast frequency changes with low spurs and fine frequency resolution. The device is housed in a compact 24-lead WQFN package, measuring 4.0 mm x 4.0 mm, and is AEC-Q100 Grade 2 qualified, ensuring reliability in automotive environments. Additional features include digital lock detect output, hardware and software power-down control, and an integrated input frequency doubler. The LMX2485Q-Q1 operates with a supply voltage range of 2.5 V to 3.6 V and has a low current consumption of 5.0 mA, making it an efficient choice for automotive RF applications.

Datasheet Summary
Powered by GS/AI

The LMX2485Q-Q1 is a low power, high-performance delta-sigma fractional-N phase-locked loop (PLL) designed for automotive applications, specifically in RF personal communications. It features an auxiliary integer-N PLL and operates within a frequency range of 500 MHz to 3.1 GHz. The device utilizes advanced delta-sigma architecture to minimize fractional spurs and phase noise, making it suitable for direct digital modulation applications. The LMX2485Q-Q1 supports a programmable delta-sigma modulator with up to fourth-order capability, allowing designers to optimize performance based on specific system requirements. It includes a high-speed MICROWIRE interface for programming, enabling fast frequency changes with low spurs and fine frequency resolution. The device is housed in a compact 24-lead WQFN package, measuring 4.0 mm x 4.0 mm, and is AEC-Q100 Grade 2 qualified, ensuring reliability in automotive environments. Additional features include digital lock detect output, hardware and software power-down control, and an integrated input frequency doubler. The LMX2485Q-Q1 operates with a supply voltage range of 2.5 V to 3.6 V and has a low current consumption of 5.0 mA, making it an efficient choice for automotive RF applications.

Suppliers

Company
Product
Description
Supplier Links
LMX2485Q-Q1 Automotive Delta-Sigma Low Power Dual PLL for RF Personal Communications - LMX2485QSQX/NOPB - Texas Instruments
Dallas, TX, United States
LMX2485Q-Q1 Automotive Delta-Sigma Low Power Dual PLL for RF Personal Communications
LMX2485QSQX/NOPB
LMX2485Q-Q1 Automotive Delta-Sigma Low Power Dual PLL for RF Personal Communications LMX2485QSQX/NOPB
Automotive Delta-Sigma Low Power Dual PLL for RF Personal Communications 24-WQFN -40 to 105

Automotive Delta-Sigma Low Power Dual PLL for RF Personal Communications 24-WQFN -40 to 105

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2485QSQX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
LMX2485QSQX/NOPB-ND
Clock Generators, PLLs, Frequency Synthesizers LMX2485QSQX/NOPB-ND
Frequency Synthesizer (RF) IC 3.1GHz 1 24-WFQFN Exposed Pad

Frequency Synthesizer (RF) IC 3.1GHz 1 24-WFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2485QSQX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2485QSQX/NOPB
Clock Generators, PLLs, Frequency Synthesizers LMX2485QSQX/NOPB
IC FREQ SYNTH 3GHZ 24WQFN

IC FREQ SYNTH 3GHZ 24WQFN

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2485QSQX/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2485QSQX/NOPB
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2485QSQX/NOPB
IC FREQ SYNTH 3GHZ 24WQFN

IC FREQ SYNTH 3GHZ 24WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2485QSQX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2485QSQX/NOPB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2485QSQX/NOPB
IC FREQ SYNTH 24WQFN

IC FREQ SYNTH 24WQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Clocks IC Clocks
Product Number LMX2485QSQX/NOPB LMX2485QSQX/NOPB-ND LMX2485QSQX/NOPB LMX2485QSQX/NOPB LMX2485QSQX/NOPB
Product Name LMX2485Q-Q1 Automotive Delta-Sigma Low Power Dual PLL for RF Personal Communications Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type WQFN Surface Mount; 24-WFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.5 to 3.6 volts 2.5 to 3.6 volts 2.5 to 3.6 volts
Frequency 3100 MHz 3100 MHz 3100 MHz 3100 MHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
5 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
6 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers