Texas Instruments CDC706 Custom Programmed 3-PLL Clock Synthesizer / Multiplier / Divider CDC706PW

Description
Custom Programmed 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP
Request a Quote Datasheet
Description
Custom Programmed 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC706 Custom Programmed 3-PLL Clock Synthesizer / Multiplier / Divider - CDC706PW - Texas Instruments
Dallas, TX, United States
CDC706 Custom Programmed 3-PLL Clock Synthesizer / Multiplier / Divider
CDC706PW
CDC706 Custom Programmed 3-PLL Clock Synthesizer / Multiplier / Divider CDC706PW
Custom Programmed 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP

Custom Programmed 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
300MHz TSSOP Clock and Timing IC
728-CDC706PW
300MHz TSSOP Clock and Timing IC 728-CDC706PW
3-PLL Clock Gen/Synth, 300MHz, 6-Out, I2C, TSSOP Product overview: CDC706PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 300MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC706PW can be used for catalog matching and distributor lookup.

3-PLL Clock Gen/Synth, 300MHz, 6-Out, I2C, TSSOP Product overview: CDC706PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 300MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC706PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-21381-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-21381-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-21381-5-ND
"PLL Frequency Synthesizer IC 300MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"PLL Frequency Synthesizer IC 300MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1319935-CDC706PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1319935-CDC706PW
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1319935-CDC706PW
Manufacturer: Texas Instruments Win Source Part Number: 1319935-CDC706PW Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tube Type: PLL Frequency Synthesizer Frequency - Max: 300MHz Number of Circuits: 1 Standard Package: 70 Mounting: Surface Mount Input: LVCMOS, Crystal Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-21381-5,-CDC706P W-NDR,2156-CDC706PW, 296-21381-5-NDR,TEXT ISCDC706PW,-CDC706PW G4,-296-21381-5,-CDC 706PWG4-NDR,-296-213 81-5-NDR,-296-21381- 5-ND Base Product Number: CDC706 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319935-CDC706PW
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Packaging: Tube
Type: PLL Frequency Synthesizer
Frequency - Max: 300MHz
Number of Circuits: 1
Standard Package: 70
Mounting: Surface Mount
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-21381-5,-CDC706PW-NDR,2156-CDC706PW,296-21381-5-NDR,TEXTISCDC706PW,-CDC706PWG4,-296-21381-5,-CDC706PWG4-NDR,-296-21381-5-NDR,-296-21381-5-ND
Base Product Number: CDC706
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC706PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC706PW
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC706PW
IC PLL FREQ SYNTH 20TSSOP

IC PLL FREQ SYNTH 20TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDC706PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC706PW
Clock Generators, PLLs, Frequency Synthesizers CDC706PW
PLL Frequency Synthesizer IC 300MHz 1 20-TSSOP (0.173", 4.40mm Width)

PLL Frequency Synthesizer IC 300MHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Phase-locked Loops (PLL) IC Timers IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number CDC706PW 728-CDC706PW 296-21381-5-ND 1319935-CDC706PW CDC706PW CDC706PW
Product Name CDC706 Custom Programmed 3-PLL Clock Synthesizer / Multiplier / Divider 300MHz TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Features / Standards RoHS RoHS Lead-Free RoHS RoHS
Package Type Rail/Tube Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP (0.173", 4.40mm Width) SSOP Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width)
Frequency 200 MHz 300 MHz 300 MHz 300 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data