2.5 V Phase Lock Loop DDR Clock Driver 40-VQFN -40 to 85
220MHz 10-Out Clock Buffer, SSTL-2, VQFN Product overview: CDCVF857RHAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 220MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF857RHAT can be used for catalog matching and distributor lookup.
PLL Clock Driver IC 220MHz 1 40-VFQFN Exposed Pad
PLL Based Clock Driver, 857 Series, 10 True Output(s), 0 Inverted Output(s), PQCC40
PLL Based Clock Driver, 857 Series, 10 True Output(s), 0 Inverted Output(s), PQCC40
Manufacturer: Texas Instruments
Win Source Part Number: 133339-CDCVF857RHAT
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VQFN (6x6)
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 220MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC PLL CLOCK DRIVER 40VQFN
PLL Clock Driver IC 220MHz 1 40-VFQFN Exposed Pad
PLL Clock Driver IC 220MHz 1 40-VFQFN Exposed Pad
IC PLL CLOCK DRIVER 2.5V 40VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF857RHAT | 728-CDCVF857RHAT | 296-18288-2-ND | CDCVF857RHAT | 133339-CDCVF857RHAT | CDCVF857RHAT | CDCVF857RHAT | CDCVF857RHAT |
| Product Name | CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver | 220MHz VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857RHAT | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Real Time Clock; Clock Driver | Clock Generator | PLL Clock Driver; Clock Generator | Clock Driver | Clock Generator | |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | Tape and Reel | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; 40-VQFN (6x6) | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 2.5 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | |||
| Frequency | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 220 MHz |