1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SSOP 0 to 70
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"
Low Skew Clock Driver, 351 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 137114-CDC351DB
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL, TRI-State
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 1:10 100MHZ 24SSOP
TEXAS INSTRUMENTS CDC351DB.. IC, CLOCK DRIVER, 1-10, SMD
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC351DB | 296-6702-5-ND | CDC351DB | 137114-CDC351DB | CDC351DB | 815-CDC351DB |
| Product Name | CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351DB | Clock/Timing - Clock Buffers, Drivers | TEXAS INSTRUMENTS CDC351DB.. IC, CLOCK DRIVER, 1-10, SMD | |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVTTL | LVTTL | CMOS | TTL; LVTTL, TRI-State | ||
| Package Type | SOIC,SSOP | Surface Mount; SSOP; "24-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP | Surface Mount; 24-SSOP | Surface Mount; Surface Mount | 24-SSOP (0.209, 5.30mm Width) |
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz |