Texas Instruments CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs CDCE913PWG4

Description
Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWG4 - Texas Instruments
Dallas, TX, United States
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs
CDCE913PWG4
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs CDCE913PWG4
Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 14-TSSOP -40 to 85

Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 14-TSSOP -40 to 85

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCE913PWG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCE913PWG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCE913PWG4-ND
"Spread Spectrum Clock Driver IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"

"Spread Spectrum Clock Driver IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
TSSOP Clock and Timing IC
728-CDCE913PWG4
TSSOP Clock and Timing IC 728-CDCE913PWG4
Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 14-TSSOP -40 to 85 Product overview: CDCE913PWG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE913PWG4 can be used for catalog matching and distributor lookup.

Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 14-TSSOP -40 to 85 Product overview: CDCE913PWG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE913PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE913PWG4
1160611-CDCE913PWG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE913PWG4 1160611-CDCE913PWG4
Manufacturer: Texas Instruments Win Source Part Number: 1160611-CDCE913PWG4 Packaging: Tube Type: PLL Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Frequency - Max: 230MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.7 V ~ 1.9 V Input: LVCMOS, Crystal Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): CDCE913PWR; CDCE913PWG4; CDCE913PW; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160611-CDCE913PWG4
Packaging: Tube
Type: PLL Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 230MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): CDCE913PWR; CDCE913PWG4; CDCE913PW;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE913PWG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCE913PWG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCE913PWG4
IC PROG PLL VCXO CLK SYN 14TSSOP

IC PROG PLL VCXO CLK SYN 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE913PWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCE913PWG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCE913PWG4
IC SS CLOCK DRIVER 14TSSOP

IC SS CLOCK DRIVER 14TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCE913PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCE913PWG4
Clock Generators, PLLs, Frequency Synthesizers CDCE913PWG4
Spread Spectrum Clock Driver IC 230MHz 1 14-TSSOP (0.173", 4.40mm Width)

Spread Spectrum Clock Driver IC 230MHz 1 14-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCE913PWG4 CDCE913PWG4-ND 728-CDCE913PWG4 1160611-CDCE913PWG4 CDCE913PWG4 CDCE913PWG4 CDCE913PWG4
Product Name CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs Clock Generators, PLLs, Frequency Synthesizers TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE913PWG4 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Package Type TSSOP Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" Rail/Tube Surface Mount Surface Mount; Surface Mount SSOP Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8 volts 1.7 to 3.6 volts 1.7 to 1.9 volts 1.7 to 3.6 volts 1.7 to 3.6 volts
Frequency 230 MHz 230 MHz 230 MHz 230 MHz 230 MHz 230 MHz 230 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data