Instrumentation Amplifier with Precision Voltage Reference 16-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1185743-INA125P
Packaging: Tube
Mounting Style: Through Hole
-3db Bandwidth: 150kHz
Supply Current: 460μA
Amplifier Type: Instrumentation
Slew Rate: 0.2V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 50μV
Current - Output / Channel: 12mA
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Sensing & Instrumentation
Family Part Number: INA125
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
INA125 Instrumentation Amplifier with Precision Voltage Reference
Inst Amp, 150kHz BW, 100dB CMRR, 18V Dual Supply, 100k Gain Product overview: INA125P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA125P can be used for catalog matching and distributor lookup.
INA125P, Instrumentation Amplifiers
INA125P, Instrumentation Amplifiers
INA125P, Instrumentation Amplifiers
Instrumentation Amplifier 1 Circuit 16-PDIP
IC INST AMP 1 CIRCUIT 16DIP
AMP INST, PRECISION, PDIP16, 125; No. of Amplifiers:2 Amplifier; Input Offset Voltage:250µV; Slew Rate:0.02V/µs; Bandwidth:150kHz; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:DIP; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes
Instrumentation Amplifier 1 Circuit 16-PDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA125P | 1185743-INA125P | INA125P | 687-INA125P | 1977151 | 1977152P | INA125P-ND | INA125P | 29AH5941 | INA125P |
| Product Name | INA125 Instrumentation Amplifier with Precision Voltage Reference | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA125P | Dual 150kHz 18V Operational Amplifier IC | Instrumentation Amplifiers | Instrumentation Amplifiers | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amp Inst, Precision, Pdip16, 125; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | |||||||||
| CMRR | 100 dB | |||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 5 volts | -15 to 15 volts | 2.7 volts | |||||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA |