Texas Instruments TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier 5962-9564003QHA

Description
Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier 10-CFP -55 to 125
Request a Quote
Description
Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier 10-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2252AM is a dual rail-to-rail operational amplifier with very low power consumption of 35 µA per channel and a maximum input offset voltage of 850 µV at 25°C. It operates over a temperature range of -55°C to 125°C and features a noise level of 19 nV/√Hz at 1 kHz. The device is packaged in a 10-pin CFP (CFP-10) case with dimensions of 506.98 mm in length and 26.16 mm in width. It supports single- and split-supply operation with input common-mode range including the negative rail and output swing extending to both supply rails.

Datasheet Summary
Powered by GS/AI

The TLC2252AM is a dual rail-to-rail operational amplifier with very low power consumption of 35 µA per channel and a maximum input offset voltage of 850 µV at 25°C. It operates over a temperature range of -55°C to 125°C and features a noise level of 19 nV/√Hz at 1 kHz. The device is packaged in a 10-pin CFP (CFP-10) case with dimensions of 506.98 mm in length and 26.16 mm in width. It supports single- and split-supply operation with input common-mode range including the negative rail and output swing extending to both supply rails.

Suppliers

Company
Product
Description
Supplier Links
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QHA - Texas Instruments
Dallas, TX, United States
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier
5962-9564003QHA
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier 5962-9564003QHA
Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier 10-CFP -55 to 125

Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier 10-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Operational Amplifiers
Product Number 5962-9564003QHA
Product Name TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
CMRR 70 dB
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products