Very High Accuracy Instrumentation Amplifier 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 068854-INA101KU/1K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 300kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 125μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: ±5 V to 20 V
Operating Supply Current: 6.7mA
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Instrumentation Amplifier 1 Circuit 16-SOIC
Instrumentation Amplifier, 300kHz BW, 100dB CMRR, 125uV Vos, SOIC Product overview: INA101KU/1K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA101KU/1K can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA101KU/1K | 068854-INA101KU/1K | INA101KU/1K-ND | 687-INA101KU/1K | INA101KU/1K | INA101KU/1K | INA101KU/1K | INA101KU/1K |
| Product Name | INA101 Very High Accuracy Instrumentation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA101KU/1K | Instrumentation, Op Amps, Buffer Amps | 300kHz SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | |||||||
| CMRR | 106 dB | |||||||
| Supply Voltage (VS) | 10 to 40 volts | 5 to 20 volts | 10 to 40 volts | 10 volts | 10 volts | |||
| Package Type | PDIP,SOIC | SOIC; 16-SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Tape and Reel | SOIC; 16-SOIC (0.295\", 7.50mm Width) | Surface Mount | Surface Mount |