Texas Instruments INA114 Precision Instrumentation Amplifier INA114APG4

Description
Precision Instrumentation Amplifier 8-PDIP
Request a Quote Datasheet
Description
Precision Instrumentation Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA114 Precision Instrumentation Amplifier - INA114APG4 - Texas Instruments
Dallas, TX, United States
INA114 Precision Instrumentation Amplifier
INA114APG4
INA114 Precision Instrumentation Amplifier INA114APG4
Precision Instrumentation Amplifier 8-PDIP

Precision Instrumentation Amplifier 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1MHz 18V 0.6V DIP Operational Amplifier IC
687-INA114APG4
1MHz 18V 0.6V DIP Operational Amplifier IC 687-INA114APG4
1MHz Inst Amp, 1Ch, 2.25-18V, 0.6V/µs, 106dB CMRR, DIP Product overview: INA114APG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, 0.6V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, 0.6V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA114APG4 can be used for catalog matching and distributor lookup.

1MHz Inst Amp, 1Ch, 2.25-18V, 0.6V/µs, 106dB CMRR, DIP Product overview: INA114APG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, 0.6V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, 0.6V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA114APG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114APG4 - 082502-INA114APG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114APG4
082502-INA114APG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114APG4 082502-INA114APG4
Manufacturer: Texas Instruments Win Source Part Number: 082502-INA114APG4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 1MHz Amplifier Type: Instrumentation Slew Rate: 0.6 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 2.2mA Channel Output Current: 20mA Alternative Parts (Cross-Reference): AD620BNZ; INA129P; INA141P; INA114APG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082502-INA114APG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 0.6 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): AD620BNZ; INA129P; INA141P; INA114APG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-52884-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-52884-ND
Instrumentation, Op Amps, Buffer Amps 296-52884-ND
Instrumentation Amplifier 1 Circuit 8-PDIP

Instrumentation Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA114APG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA114APG4
Integrated Circuits (ICs) - Linear - Amplifiers INA114APG4
IC INST AMP 1 CIRCUIT 8DIP

IC INST AMP 1 CIRCUIT 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114APG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA114APG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA114APG4
IC INST AMP 1 CIRCUIT 8DIP

IC INST AMP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA114APG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA114APG4
Instrumentation, OP Amps, Buffer Amps INA114APG4
Instrumentation Amplifier 1 Circuit 8-PDIP

Instrumentation Amplifier 1 Circuit 8-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA114APG4 687-INA114APG4 082502-INA114APG4 296-52884-ND INA114APG4 INA114APG4 INA114APG4
Product Name INA114 Precision Instrumentation Amplifier 1MHz 18V 0.6V DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114APG4 Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 4.5 volts
IBIAS 0.0020 µA 5.00E-4 µA 5.00E-4 µA
Unlock Full Specs
to access all available technical data