Texas Instruments TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier 8102306CA

Description
High Speed Low-Noise JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125
Request a Quote
Description
High Speed Low-Noise JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL074M is a high-speed, low-noise JFET-input quad operational amplifier designed for a wide range of applications. It features a high slew rate of 20 V/Oºs and a low offset voltage of 1 mV, making it suitable for precision signal processing. The device operates over an extended temperature range of -55°C to +125°C, which enhances its reliability in demanding environments. It has a low power consumption of 940 OºA per channel and offers a wide supply voltage range from ±2.25V to ±20V, or 4.5V to 40V. The TL074M is equipped with output short-circuit protection and exhibits low noise characteristics, with a typical voltage noise density of 37 nV/,àöHz at 1 kHz. This operational amplifier is ideal for applications such as solar energy inverters, motor drives, pro audio mixers, and battery test equipment.

Datasheet Summary
Powered by GS/AI

The TL074M is a high-speed, low-noise JFET-input quad operational amplifier designed for a wide range of applications. It features a high slew rate of 20 V/Oºs and a low offset voltage of 1 mV, making it suitable for precision signal processing. The device operates over an extended temperature range of -55°C to +125°C, which enhances its reliability in demanding environments. It has a low power consumption of 940 OºA per channel and offers a wide supply voltage range from ±2.25V to ±20V, or 4.5V to 40V. The TL074M is equipped with output short-circuit protection and exhibits low noise characteristics, with a typical voltage noise density of 37 nV/,àöHz at 1 kHz. This operational amplifier is ideal for applications such as solar energy inverters, motor drives, pro audio mixers, and battery test equipment.

Suppliers

Company
Product
Description
Supplier Links
TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier - 8102306CA - Texas Instruments
Dallas, TX, United States
TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier
8102306CA
TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier 8102306CA
High Speed Low-Noise JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125

High Speed Low-Noise JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad Operational Amplifier IC
687-8102306CA
Quad Operational Amplifier IC 687-8102306CA
High Speed Low-Noise JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125 Product overview: 8102306CA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-8102306CA can be used for catalog matching and distributor lookup.

High Speed Low-Noise JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125 Product overview: 8102306CA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-8102306CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - 8102306CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
8102306CA
Instrumentation, OP Amps, Buffer Amps 8102306CA
J-FET Amplifier 4 Circuit 14-CDIP

J-FET Amplifier 4 Circuit 14-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 8102306CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
8102306CA
Integrated Circuits (ICs) - Linear - Amplifiers 8102306CA
IC OPAMP JFET 4 CIRCUIT 14CDIP

IC OPAMP JFET 4 CIRCUIT 14CDIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 8102306CA 687-8102306CA 8102306CA 8102306CA
Product Name TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier Quad Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) ? to 18 volts 10 volts
Slew Rate 13 V/µs 13 V/µs 1.30E-5 V/µs
Bandwidth 3 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type Rail/Tube DIP; CDIP; 14-CDIP (0.300\", 7.62mm) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
3 suppliers
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
Operational Amplifier IC - 687-CLC5644IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1000 V/µs
Bandwidth 170 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1052342-CLC502AE-QML - Win Source Electronics
Specs
Source Current (IS) 17 milliamps
VOS 0.5000 millivolts
IBIAS 10 µA
View Details
5 suppliers