Texas Instruments LM336-5.0 5.0V Reference Diode LM336M-5.0

Description
5.0V Reference Diode 8-SOIC 0 to 70
Request a Quote Datasheet
Description
5.0V Reference Diode 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM336-5.0 5.0V Reference Diode - LM336M-5.0 - Texas Instruments
Dallas, TX, United States
LM336-5.0 5.0V Reference Diode
LM336M-5.0
LM336-5.0 5.0V Reference Diode LM336M-5.0
5.0V Reference Diode 8-SOIC 0 to 70

5.0V Reference Diode 8-SOIC 0 to 70

Buy Now Datasheet
 - LM336M-5.0 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
 - LM336M-5.0 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM336M-5.0 - 759146-LM336M-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336M-5.0
759146-LM336M-5.0
PMIC - PMIC - Voltage Reference - LM336M-5.0 759146-LM336M-5.0
Manufacturer: Texas Instruments Win Source Part Number: 759146-LM336M-5.0 Packaging: Tube Mounting Style: SMD Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 600μA Family Name: LM336 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ZRA400N803TA; ZRA400N803TC; ZRA400N803; LT1389BCS8-5#TRPBF ; Introduction Date: June 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: LM336 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V

Manufacturer: Texas Instruments
Win Source Part Number: 759146-LM336M-5.0
Packaging: Tube
Mounting Style: SMD
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 600μA
Family Name: LM336
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ZRA400N803TA; ZRA400N803TC; ZRA400N803; LT1389BCS8-5#TRPBF ;
Introduction Date: June 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: LM336
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V

Buy Now Datasheet
Voltage Reference - LM336M-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM336M-5.0-ND
Voltage Reference LM336M-5.0-ND
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LM336M-5.0
SOIC Precision Voltage Reference IC 693-LM336M-5.0
5-V reference diode 8-SOIC 0 to 70 Product overview: LM336M-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336M-5.0 can be used for catalog matching and distributor lookup.

5-V reference diode 8-SOIC 0 to 70 Product overview: LM336M-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336M-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336M-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336M-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336M-5.0
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM336M-5.0
Voltage References LM336M-5.0
Voltage References 5.0V Reference Diode 8-SOIC 0 to 70

Voltage References 5.0V Reference Diode 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - Voltage Reference - LM336M-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336M-5.0
PMIC - Voltage Reference LM336M-5.0
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site Datasheet
Voltage Reference - LM336M-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336M-5.0
Voltage Reference LM336M-5.0
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Buy Now Datasheet
Voltage Reference - LM336M-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336M-5.0
Voltage Reference LM336M-5.0
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Buy Now Datasheet
IC VREF SHUNT 5V 8SOIC - LM336M-5.0 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC VREF SHUNT 5V 8SOIC
LM336M-5.0
IC VREF SHUNT 5V 8SOIC LM336M-5.0
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336M-5.0 LM336M-5.0 759146-LM336M-5.0 LM336M-5.0-ND 693-LM336M-5.0 LM336M-5.0 LM336M-5.0 LM336M-5.0 LM336M-5.0 LM336M-5.0 LM336M-5.0
Product Name LM336-5.0 5.0V Reference Diode PMIC - PMIC - Voltage Reference - LM336M-5.0 Voltage Reference SOIC Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference Voltage Reference Voltage Reference IC VREF SHUNT 5V 8SOIC
VREF Type Programmable Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 Other; SOIC8 Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
VREF 5 volts 5 volts 5 volts 5 volts 5 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

 - LM4030AMF-4.096 - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
2 suppliers
IC VREF SHUNT PREC 10V SOT-23-3 - 815-LM4040A10IDBZTG4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type Other; TO-236
View Details
LM185-ADJ Adjustable Micropower Voltage Reference - LM185BH/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
7 suppliers
LM285-2.5 Micropower Voltage Reference - LM285DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers