Octal buffers and line drivers with 3-state outputs in a 20-pin CFP package, operating from -55°C to 125°C, with a supply voltage range of 4.5V to 5.5V, maximum standby current of 80µA, and ±6mA output drive capability at 5V, designed for bus-oriented applications such as memory address drivers and clock drivers.
Octal Buffers And Line Drivers With 3-State Outputs 20-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8513001VSA |
| Product Name | SN54HCT244-SP Octal Buffers And Line Drivers With 3-State Outputs |
| Technology | HCT |