The CD54HCT126 is a quad 3-state buffer with 3-state outputs compatible with LSTTL and CMOS input logic, operating from 4.5 V to 5.5 V and supporting a wide temperature range of -55°C to +125°C. It is packaged in a 14-pin CDIP with a body size of 21.30 mm × 7.60 mm. The device provides four independent buffers with buffered inputs and supports fanout up to 10 LSTTL loads.
Quad 3-State Buffer 14-CDIP -55 to 125
4-Ch CMOS Buffer IC, 4.5-5.5V, 3-State, -55 to 125C, CDIP Product overview: 5962-9065101MCA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-5962-9065101MCA can be used for catalog matching and distributor lookup.
Bus Driver, HCT Series, 4-Func, 1-Bit, True Output, CMOS, CDIP14
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 5962-9065101MCA | 704-5962-9065101MCA | 5962-9065101MCA |
| Product Name | CD54HCT126 Quad 3-State Buffer | 5.5V Interface Transceiver IC | |
| Technology | HCT |