The AM26LS33A-SP is a quadruple differential line receiver designed for balanced and unbalanced digital data transmission, compliant with ANSI TIA/EIA-422-B, TIA/EIA-423-B, and ITU Recommendations V.10 and V.11. It operates from a single 5-V supply, features 3-state outputs, and includes complementary output-enable inputs. The device is packaged in a 16-pin CDIP-J case, with dimensions of 506.98 mm in length and 15.24 mm in width. It is characterized for operation over the military temperature range of -55°C to 125°C, and is QML-V qualified per SMD 5962-78020. Input impedance is a minimum of 12 kΩ, with a differential input voltage range of ±25 V and a common-mode range of ±15 V. The device includes fail-safe circuitry that outputs high when inputs are open.
QML Class V Quadruple Differential Line Receivers 16-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-7802007VEA |
| Product Name | AM26LS33A-SP QML Class V Quadruple Differential Line Receivers |
| Device Type | Receiver |