Texas Instruments TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier 5962-9460205QPA

Description
JFET-Input High Speed Low Noise Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote
Description
JFET-Input High Speed Low Noise Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE2072AM is a JFET-input dual operational amplifier designed for high-speed and low-noise applications. It features a bandwidth greater than 10 MHz and a slew rate of 45 V/Oºs, significantly outperforming the TL07x series. The amplifier has a maximum noise floor of 17 nV/,àöHz, making it suitable for noise-sensitive circuits. It operates with supply voltages up to ±19 V, enhancing the dynamic signal range. The device includes on-chip offset voltage trimming for improved DC performance and is pin-compatible with lower-performance BiFET operational amplifiers, facilitating upgrades in existing designs. The TLE2072AM is specified for operation in a temperature range of -55°C to 125°C, making it suitable for a variety of demanding applications.

Datasheet Summary
Powered by GS/AI

The TLE2072AM is a JFET-input dual operational amplifier designed for high-speed and low-noise applications. It features a bandwidth greater than 10 MHz and a slew rate of 45 V/Oºs, significantly outperforming the TL07x series. The amplifier has a maximum noise floor of 17 nV/,àöHz, making it suitable for noise-sensitive circuits. It operates with supply voltages up to ±19 V, enhancing the dynamic signal range. The device includes on-chip offset voltage trimming for improved DC performance and is pin-compatible with lower-performance BiFET operational amplifiers, facilitating upgrades in existing designs. The TLE2072AM is specified for operation in a temperature range of -55°C to 125°C, making it suitable for a variety of demanding applications.

Suppliers

Company
Product
Description
Supplier Links
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QPA - Texas Instruments
Dallas, TX, United States
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier
5962-9460205QPA
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier 5962-9460205QPA
JFET-Input High Speed Low Noise Dual Operational Amplifier 8-CDIP -55 to 125

JFET-Input High Speed Low Noise Dual Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
 - 5962-9460205QPA - Rochester Electronics
Newburyport, MA, United States
Dual marked (TLE2072AMJGB)

Dual marked (TLE2072AMJGB)

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - 5962-9460205QPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-9460205QPA
Instrumentation, OP Amps, Buffer Amps 5962-9460205QPA
J-FET Amplifier 2 Circuit 8-CDIP

J-FET Amplifier 2 Circuit 8-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962-9460205QPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-9460205QPA
Integrated Circuits (ICs) - Linear - Amplifiers 5962-9460205QPA
IC OPAMP JFET 2 CIRCUIT 8CDIP

IC OPAMP JFET 2 CIRCUIT 8CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9460205QPA 5962-9460205QPA 5962-9460205QPA 5962-9460205QPA
Product Name TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts 0.7000 millivolts
Quiescent Current (IQ) 1800 microamps
CMRR 70 dB
GBW 9.4 MHz 10 MHz
Unlock Full Specs
to access all available technical data