The TLE2022BM is a high-speed, low-power, precision dual operational amplifier with a maximum offset voltage of 150 µV at 25°C and a supply current of 300 µA, max, designed for operation from 5 V single-supply to ±15 V. It features a unity-gain bandwidth of 2 MHz, a slew rate of 0.65 V/µs, and phase-reversal protection. The device is characterized for operation over the military temperature range of -55°C to +125°C and is available in a 20-pin LCCC package.
High-Speed, Low-Power, Precision Dual Operational Amplifier 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9088108Q2A |
| Product Name | TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier |
| Supply Voltage (VS) | 4 to 40 volts |
| VOS | 0.2500 millivolts |
| Quiescent Current (IQ) | 300 microamps |
| CMRR | 90 dB |
| GBW | 1.7 MHz |